220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 220UF 20% 100V RADIAL
Vishay MAL213639221E3 Capacitor
CAP, 220UF, 100V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
CAP ALUM 220UF 20% 100V RADIAL
CAP ALUM 220UF 20% 100V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213639221E3TB-ND | 3214173 | 69AH0819 | MAL213639221E3 | MAL213639221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, 220Uf, 100V, Alu Elec, Radial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |