Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213638479E3

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213638479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213638479E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213638479E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638479E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213638479E3TB-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803460
Aluminium Capacitors 2803460
Vishay MAL213638479E3 Capacitor

Vishay MAL213638479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803461
Aluminium Capacitors 2803461
Aluminium Capacitors Radial 63V 47uF 20%

Aluminium Capacitors Radial 63V 47uF 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213638479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213638479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213638479E3
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site
Cap, 47Μf, 63V, 20%; Capacitance Vishay - 57AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 63V, 20%; Capacitance Vishay
57AC2445
Cap, 47Μf, 63V, 20%; Capacitance Vishay 57AC2445
CAP, 47µF, 63V, 20%; Capacitance:47µF; Voltage Rating:63V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 63V, 20%; Capacitance:47µF; Voltage Rating:63V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL213638479E3CT-ND 2803460 2803461 MAL213638479E3 57AC2445
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 47Μf, 63V, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details