Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213638271E3

Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213638271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213638271E3-ND
Aluminum Electrolytic Capacitors MAL213638271E3-ND
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

270µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
270 63V 12,5X25Mm 105 8000H Vishay - 97C3400 - Newark, An Avnet Company
Chicago, IL, United States
270 63V 12,5X25Mm 105 8000H Vishay
97C3400
270 63V 12,5X25Mm 105 8000H Vishay 97C3400
270 63V 12,5x25mm 105 8000h

270 63V 12,5x25mm 105 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213638271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213638271E3
Capacitors - Aluminum Electrolytic Capacitors MAL213638271E3
CAP ALUM 270UF 20% 63V RADIAL

CAP ALUM 270UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213638271E3-ND 97C3400 MAL213638271E3
Product Name Aluminum Electrolytic Capacitors 270 63V 12,5X25Mm 105 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details