Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213638101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213638101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213638101E3TB-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213638101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213638101E3CT-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803456
Aluminium Capacitors 2803456
Aluminium Capacitor Radial 63V 100 µF

Aluminium Capacitor Radial 63V 100 µF

Supplier's Site
Aluminium Capacitors - 2803455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803455
Aluminium Capacitors 2803455
Vishay MAL213638101E3 Capacitor

Vishay MAL213638101E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213638101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213638101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213638101E3
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site
Cap, 100Μf, 63V, 20% Rohs Compliant Vishay - 14AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, 20% Rohs Compliant Vishay
14AC4377
Cap, 100Μf, 63V, 20% Rohs Compliant Vishay 14AC4377
CAP, 100µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL213638101E3TB-ND 2803456 2803455 MAL213638101E3 14AC4377
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 63V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers