Alu Cap Radial Leaded 470uF 16V 20%
Alu Cap Radial Leaded 470uF 16V 20%
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 16V 20% (10 X 16mm) Radial 5mm 830mA 6000h 105°C Automotive Ammo Product overview: MAL213635471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 16V, 830mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 16V, 830mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213635471E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 16V RADIAL
CAP, 470µF, 16V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803454 | 56-MAL213635471E3TB-ND | 58-MAL213635471E3 | MAL213635471E3 | 14AC4376 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 470uF 16V 830mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Μf, 16V, 20% Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |