Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213635222E3

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213635222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213635222E3-ND
Aluminum Electrolytic Capacitors MAL213635222E3-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
2200 16V 16X20Mm 105 7000H Vishay - 97C3376 - Newark, An Avnet Company
Chicago, IL, United States
2200 16V 16X20Mm 105 7000H Vishay
97C3376
2200 16V 16X20Mm 105 7000H Vishay 97C3376
2200 16V 16x20mm 105 7000h

2200 16V 16x20mm 105 7000h

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213635222E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213635222E3
Aluminum Electrolytic Capacitors MAL213635222E3
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213635222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213635222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213635222E3
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213635222E3-ND 97C3376 MAL213635222E3 MAL213635222E3
Product Name Aluminum Electrolytic Capacitors 2200 16V 16X20Mm 105 7000H Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Trimmers, Variable Capacitors - 1956-1039-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Variable
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details