Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213290502E3

Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213290502E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213290502E3-ND
Aluminum Electrolytic Capacitors MAL213290502E3-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
470 16V 10X25Mm 85 15000H Vishay - 97C3093 - Newark, An Avnet Company
Chicago, IL, United States
470 16V 10X25Mm 85 15000H Vishay
97C3093
470 16V 10X25Mm 85 15000H Vishay 97C3093
470 16V 10x25mm 85 15000h

470 16V 10x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213290502E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213290502E3
Capacitors - Aluminum Electrolytic Capacitors MAL213290502E3
CAP ALUM 470UF 16V AXIAL

CAP ALUM 470UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213290502E3-ND 97C3093 MAL213290502E3
Product Name Aluminum Electrolytic Capacitors 470 16V 10X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details