Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213248151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 740mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 740mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213248151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213248151E3-ND
Aluminum Electrolytic Capacitors MAL213248151E3-ND
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 740mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 740mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150 63V 15X30Mm 85 15000H Vishay - 97C3083 - Newark, An Avnet Company
Chicago, IL, United States
150 63V 15X30Mm 85 15000H Vishay
97C3083
150 63V 15X30Mm 85 15000H Vishay 97C3083
150 63V 15x30mm 85 15000h

150 63V 15x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL213248151E3-ND 97C3083
Product Name Aluminum Electrolytic Capacitors 150 63V 15X30Mm 85 15000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details