Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213247152E3

Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213247152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213247152E3-ND
Aluminum Electrolytic Capacitors MAL213247152E3-ND
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100Hz 15000 Hrs @ 85°C

1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 100mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
1500 40V 21X38Mm 85 15000H Vishay - 97C3077 - Newark, An Avnet Company
Chicago, IL, United States
1500 40V 21X38Mm 85 15000H Vishay
97C3077
1500 40V 21X38Mm 85 15000H Vishay 97C3077
1500 40V 21x38mm 85 15000h

1500 40V 21x38mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213247152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213247152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213247152E3
CAP ALUM 1500UF 40V SNAP

CAP ALUM 1500UF 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213247152E3-ND 97C3077 MAL213247152E3
Product Name Aluminum Electrolytic Capacitors 1500 40V 21X38Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details