1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 140mOhm @ 100Hz 15000 Hrs @ 85°C
1000 40V 18x38mm 85 15000h
CAP ALUM 1000UF 40V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213247102E3-ND | 97C3076 | MAL213247102E3 |
| Product Name | Aluminum Electrolytic Capacitors | 1000 40V 18X38Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |