Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213238229E3

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213238229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213238229E3-ND
Aluminum Electrolytic Capacitors MAL213238229E3-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213238229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213238229E3
Aluminum Electrolytic Capacitors MAL213238229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site Datasheet
22 63V 8X18Mm 85 10000H Vishay - 97C3053 - Newark, An Avnet Company
Chicago, IL, United States
22 63V 8X18Mm 85 10000H Vishay
97C3053
22 63V 8X18Mm 85 10000H Vishay 97C3053
22 63V 8x18mm 85 10000h

22 63V 8x18mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213238229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213238229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213238229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213238229E3-ND MAL213238229E3 97C3053 MAL213238229E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 22 63V 8X18Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details