100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 100UF 40V AXIAL
CAP ALUM 100UF 40V AXIAL
100 40V 10x18mm 85 15000h
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213237101E3-ND | MAL213237101E3 | MAL213237101E3 | 97C3050 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 100 40V 10X18Mm 85 15000H Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |