47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 10000 Hrs @ 85°C
CAP ALUM 47UF 16V AXIAL
47 16V 6,5x18mm 85 10000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213235479E3-ND | MAL213235479E3 | 97C3048 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 47 16V 6,5X18Mm 85 10000H Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |