Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213229478E3

Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213229478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213229478E3-ND
Aluminum Electrolytic Capacitors MAL213229478E3-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 100Hz 10000 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213229478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213229478E3
Capacitors - Aluminum Electrolytic Capacitors MAL213229478E3
CAP ALUM 4.7UF 100V AXIAL

CAP ALUM 4.7UF 100V AXIAL

Supplier's Site
4,7 100V 6,5X18Mm 85 10000H Vishay - 97C3042 - Newark, An Avnet Company
Chicago, IL, United States
4,7 100V 6,5X18Mm 85 10000H Vishay
97C3042
4,7 100V 6,5X18Mm 85 10000H Vishay 97C3042
4,7 100V 6,5x18mm 85 10000h

4,7 100V 6,5x18mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213229478E3-ND MAL213229478E3 97C3042
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4,7 100V 6,5X18Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details