Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213228478E3

Description
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213228478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213228478E3-ND
Aluminum Electrolytic Capacitors MAL213228478E3-ND
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 10000 Hrs @ 85°C

4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
4,7 63V 6,5X18Mm 85 10000H Vishay - 97C3035 - Newark, An Avnet Company
Chicago, IL, United States
4,7 63V 6,5X18Mm 85 10000H Vishay
97C3035
4,7 63V 6,5X18Mm 85 10000H Vishay 97C3035
4,7 63V 6,5x18mm 85 10000h

4,7 63V 6,5x18mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213228478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213228478E3
Capacitors - Aluminum Electrolytic Capacitors MAL213228478E3
CAP ALUM 4.7UF 63V AXIAL

CAP ALUM 4.7UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213228478E3-ND 97C3035 MAL213228478E3
Product Name Aluminum Electrolytic Capacitors 4,7 63V 6,5X18Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers