Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213228229E3

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213228229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213228229E3-ND
Aluminum Electrolytic Capacitors MAL213228229E3-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
22 63V 8X18Mm 85 10000H Vishay - 97C3034 - Newark, An Avnet Company
Chicago, IL, United States
22 63V 8X18Mm 85 10000H Vishay
97C3034
22 63V 8X18Mm 85 10000H Vishay 97C3034
22 63V 8x18mm 85 10000h

22 63V 8x18mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213228229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213228229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213228229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213228229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213228229E3
Aluminum Electrolytic Capacitors MAL213228229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213228229E3-ND 97C3034 MAL213228229E3 MAL213228229E3
Product Name Aluminum Electrolytic Capacitors 22 63V 8X18Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733450 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers