Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213227221E3

Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 650mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 650mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213227221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213227221E3-ND
Aluminum Electrolytic Capacitors MAL213227221E3-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 650mOhm @ 100Hz 15000 Hrs @ 85°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 650mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213227221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213227221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213227221E3
CAP ALUM 220UF 40V AXIAL

CAP ALUM 220UF 40V AXIAL

Supplier's Site
220 40V 12,5X30Mm 85 15000H Vishay - 97C3026 - Newark, An Avnet Company
Chicago, IL, United States
220 40V 12,5X30Mm 85 15000H Vishay
97C3026
220 40V 12,5X30Mm 85 15000H Vishay 97C3026
220 40V 12,5x30mm 85 15000h

220 40V 12,5x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213227221E3-ND MAL213227221E3 97C3026
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 40V 12,5X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details