Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213227101E3

Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213227101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213227101E3-ND
Aluminum Electrolytic Capacitors MAL213227101E3-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213227101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213227101E3
Aluminum Electrolytic Capacitors MAL213227101E3
CAP ALUM 100UF 40V AXIAL

CAP ALUM 100UF 40V AXIAL

Supplier's Site Datasheet
100 40V 10X18Mm 85 15000H Vishay - 97C3024 - Newark, An Avnet Company
Chicago, IL, United States
100 40V 10X18Mm 85 15000H Vishay
97C3024
100 40V 10X18Mm 85 15000H Vishay 97C3024
100 40V 10x18mm 85 15000h

100 40V 10x18mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213227101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213227101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213227101E3
CAP ALUM 100UF 40V AXIAL

CAP ALUM 100UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213227101E3-ND MAL213227101E3 97C3024 MAL213227101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 100 40V 10X18Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers