Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213226331E3

Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213226331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213226331E3-ND
Aluminum Electrolytic Capacitors MAL213226331E3-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
330 25V 12,5X30Mm 85 15000H Vishay - 97C3022 - Newark, An Avnet Company
Chicago, IL, United States
330 25V 12,5X30Mm 85 15000H Vishay
97C3022
330 25V 12,5X30Mm 85 15000H Vishay 97C3022
330 25V 12,5x30mm 85 15000h

330 25V 12,5x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213226331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213226331E3
Capacitors - Aluminum Electrolytic Capacitors MAL213226331E3
CAP ALUM 330UF 25V AXIAL

CAP ALUM 330UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213226331E3-ND 97C3022 MAL213226331E3
Product Name Aluminum Electrolytic Capacitors 330 25V 12,5X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details