Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213225479E3

Description
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213225479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213225479E3-ND
Aluminum Electrolytic Capacitors MAL213225479E3-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 10000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213225479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213225479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213225479E3
CAP ALUM 47UF 16V AXIAL

CAP ALUM 47UF 16V AXIAL

Supplier's Site
47 16V 6,5X18Mm 85 10000H Vishay - 97C3018 - Newark, An Avnet Company
Chicago, IL, United States
47 16V 6,5X18Mm 85 10000H Vishay
97C3018
47 16V 6,5X18Mm 85 10000H Vishay 97C3018
47 16V 6,5x18mm 85 10000h

47 16V 6,5x18mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213225479E3-ND MAL213225479E3 97C3018
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 16V 6,5X18Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details