Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213225471E3

Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213225471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213225471E3-ND
Aluminum Electrolytic Capacitors MAL213225471E3-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213225471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213225471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213225471E3
CAP ALUM 470UF 16V AXIAL

CAP ALUM 470UF 16V AXIAL

Supplier's Site
470 16V 12,5X30Mm 85 15000H Vishay - 97C3017 - Newark, An Avnet Company
Chicago, IL, United States
470 16V 12,5X30Mm 85 15000H Vishay
97C3017
470 16V 12,5X30Mm 85 15000H Vishay 97C3017
470 16V 12,5x30mm 85 15000h

470 16V 12,5x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213225471E3-ND MAL213225471E3 97C3017
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 16V 12,5X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details