Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213225102E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213225102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213225102E3-ND
Aluminum Electrolytic Capacitors MAL213225102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
1000 16V 15X30Mm 85 15000H Vishay - 97C3014 - Newark, An Avnet Company
Chicago, IL, United States
1000 16V 15X30Mm 85 15000H Vishay
97C3014
1000 16V 15X30Mm 85 15000H Vishay 97C3014
1000 16V 15x30mm 85 15000h

1000 16V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213225102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213225102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213225102E3
CAP ALUM 1000UF 16V AXIAL

CAP ALUM 1000UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213225102E3-ND 97C3014 MAL213225102E3
Product Name Aluminum Electrolytic Capacitors 1000 16V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details