Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213219479E3

Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213219479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213219479E3-ND
Aluminum Electrolytic Capacitors MAL213219479E3-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213219479; 100V ; 47Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C3007 - Newark, An Avnet Company
Chicago, IL, United States
222213219479; 100V ; 47Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C3007
222213219479; 100V ; 47Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C3007
222213219479; 100V ; 47UF; AXIAL; AA, BULK OR PAPER STRIP

222213219479; 100V ; 47UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213219479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213219479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213219479E3
CAP ALUM 47UF 100V AXIAL

CAP ALUM 47UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213219479E3-ND 97C3007 MAL213219479E3
Product Name Aluminum Electrolytic Capacitors 222213219479; 100V ; 47Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers