Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213219471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 200mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 200mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213219471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213219471E3-ND
Aluminum Electrolytic Capacitors MAL213219471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 200mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 100V Aluminum Electrolytic Capacitors Axial, Can 200mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213219471; 100V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C3006 - Newark, An Avnet Company
Chicago, IL, United States
222213219471; 100V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C3006
222213219471; 100V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C3006
222213219471; 100V ; 470UF; AXIAL; AA, BULK OR PAPER STRIP

222213219471; 100V ; 470UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213219471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213219471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213219471E3
CAP ALUM 470UF 100V AXIAL

CAP ALUM 470UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213219471E3-ND 97C3006 MAL213219471E3
Product Name Aluminum Electrolytic Capacitors 222213219471; 100V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details