Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213219151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 640mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 640mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213219151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213219151E3-ND
Aluminum Electrolytic Capacitors MAL213219151E3-ND
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 640mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 100V Aluminum Electrolytic Capacitors Axial, Can 640mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213219151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213219151E3
Capacitors - Aluminum Electrolytic Capacitors MAL213219151E3
CAP ALUM 150UF 100V AXIAL

CAP ALUM 150UF 100V AXIAL

Supplier's Site
222213219151; 100V ; 150Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C3003 - Newark, An Avnet Company
Chicago, IL, United States
222213219151; 100V ; 150Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C3003
222213219151; 100V ; 150Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C3003
222213219151; 100V ; 150UF; AXIAL; AA, BULK OR PAPER STRIP

222213219151; 100V ; 150UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213219151E3-ND MAL213219151E3 97C3003
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213219151; 100V ; 150Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details