68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 68UF 63V AXIAL
CAP ALUM 68UF 63V AXIAL
222213218689; 63V ; 68UF; AXIAL; AA, BULK OR PAPER STRIP
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213218689E3-ND | MAL213218689E3 | MAL213218689E3 | 97C3001 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 222213218689; 63V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |