Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213218221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213218221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213218221E3-ND
Aluminum Electrolytic Capacitors MAL213218221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213218221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213218221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213218221E3
CAP ALUM 220UF 63V AXIAL

CAP ALUM 220UF 63V AXIAL

Supplier's Site
222213218221; 63V ; 220Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2997 - Newark, An Avnet Company
Chicago, IL, United States
222213218221; 63V ; 220Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2997
222213218221; 63V ; 220Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2997
222213218221; 63V ; 220UF; AXIAL; AA, BULK OR PAPER STRIP

222213218221; 63V ; 220UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213218221E3-ND MAL213218221E3 97C2997
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213218221; 63V ; 220Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details