Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213218101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213218101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213218101E3-ND
Aluminum Electrolytic Capacitors MAL213218101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213218101; 63V ; 100Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2994 - Newark, An Avnet Company
Chicago, IL, United States
222213218101; 63V ; 100Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2994
222213218101; 63V ; 100Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2994
222213218101; 63V ; 100UF; AXIAL; AA, BULK OR PAPER STRIP

222213218101; 63V ; 100UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213218101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213218101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213218101E3
CAP ALUM 100UF 63V AXIAL

CAP ALUM 100UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213218101E3-ND 97C2994 MAL213218101E3
Product Name Aluminum Electrolytic Capacitors 222213218101; 63V ; 100Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details