Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213217681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213217681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213217681E3-ND
Aluminum Electrolytic Capacitors MAL213217681E3-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 15000 Hrs @ 85°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213217681; 40V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2993 - Newark, An Avnet Company
Chicago, IL, United States
222213217681; 40V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2993
222213217681; 40V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2993
222213217681; 40V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

222213217681; 40V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213217681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213217681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213217681E3
CAP ALUM 680UF 40V AXIAL

CAP ALUM 680UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213217681E3-ND 97C2993 MAL213217681E3
Product Name Aluminum Electrolytic Capacitors 222213217681; 40V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details