Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213217222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213217222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213217222E3-ND
Aluminum Electrolytic Capacitors MAL213217222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213217222; 40V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2990 - Newark, An Avnet Company
Chicago, IL, United States
222213217222; 40V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2990
222213217222; 40V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2990
222213217222; 40V ; 2200UF; AXIAL; AA, BULK OR PAPER STRIP

222213217222; 40V ; 2200UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213217222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213217222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213217222E3
CAP ALUM 2200UF 40V AXIAL

CAP ALUM 2200UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213217222E3-ND 97C2990 MAL213217222E3
Product Name Aluminum Electrolytic Capacitors 222213217222; 40V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details