Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213216471E3

Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213216471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213216471E3-ND
Aluminum Electrolytic Capacitors MAL213216471E3-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213216471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213216471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213216471E3
CAP ALUM 470UF 25V AXIAL

CAP ALUM 470UF 25V AXIAL

Supplier's Site
222213216471; 25V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2984 - Newark, An Avnet Company
Chicago, IL, United States
222213216471; 25V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2984
222213216471; 25V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2984
222213216471; 25V ; 470UF; AXIAL; AA, BULK OR PAPER STRIP

222213216471; 25V ; 470UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213216471E3-ND MAL213216471E3 97C2984
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213216471; 25V ; 470Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers