220µF 25V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 220UF 25V AXIAL
220 25V 12,5x30mm 85 15000h
CAP ALUM 220UF 25V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213216221E3-ND | MAL213216221E3 | 97C2981 | MAL213216221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 220 25V 12,5X30Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |