Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213215681E3

Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213215681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213215681E3-ND
Aluminum Electrolytic Capacitors MAL213215681E3-ND
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 15000 Hrs @ 85°C

680µF 16V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
680 16V 15X30Mm 85 15000H Vishay - 97C2978 - Newark, An Avnet Company
Chicago, IL, United States
680 16V 15X30Mm 85 15000H Vishay
97C2978
680 16V 15X30Mm 85 15000H Vishay 97C2978
680 16V 15x30mm 85 15000h

680 16V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213215681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213215681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213215681E3
CAP ALUM 680UF 16V AXIAL

CAP ALUM 680UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213215681E3-ND 97C2978 MAL213215681E3
Product Name Aluminum Electrolytic Capacitors 680 16V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details