Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213215332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213215332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213215332E3-ND
Aluminum Electrolytic Capacitors MAL213215332E3-ND
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213215332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213215332E3
Capacitors - Aluminum Electrolytic Capacitors MAL213215332E3
CAP ALUM 3300UF 16V AXIAL

CAP ALUM 3300UF 16V AXIAL

Supplier's Site
222213215332; 16V ; 3300Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2975 - Newark, An Avnet Company
Chicago, IL, United States
222213215332; 16V ; 3300Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2975
222213215332; 16V ; 3300Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2975
222213215332; 16V ; 3300UF; AXIAL; AA, BULK OR PAPER STRIP

222213215332; 16V ; 3300UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213215332E3-ND MAL213215332E3 97C2975
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213215332; 16V ; 3300Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details