Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213215222E3

Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213215222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213215222E3-ND
Aluminum Electrolytic Capacitors MAL213215222E3-ND
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213215222; 16V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2973 - Newark, An Avnet Company
Chicago, IL, United States
222213215222; 16V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2973
222213215222; 16V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2973
222213215222; 16V ; 2200UF; AXIAL; AA, BULK OR PAPER STRIP

222213215222; 16V ; 2200UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213215222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213215222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213215222E3
CAP ALUM 2200UF 16V AXIAL

CAP ALUM 2200UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213215222E3-ND 97C2973 MAL213215222E3
Product Name Aluminum Electrolytic Capacitors 222213215222; 16V ; 2200Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details