Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213214152E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213214152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213214152E3-ND
Aluminum Electrolytic Capacitors MAL213214152E3-ND
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100Hz 15000 Hrs @ 85°C

1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213214152; 10V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2965 - Newark, An Avnet Company
Chicago, IL, United States
222213214152; 10V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2965
222213214152; 10V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2965
222213214152; 10V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

222213214152; 10V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL213214152E3-ND 97C2965
Product Name Aluminum Electrolytic Capacitors 222213214152; 10V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details