Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213214102E3

Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 280mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 280mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213214102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213214102E3-ND
Aluminum Electrolytic Capacitors MAL213214102E3-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 280mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 280mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213214102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213214102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213214102E3
CAP ALUM 1000UF 10V AXIAL

CAP ALUM 1000UF 10V AXIAL

Supplier's Site
222213214102; 10V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2964 - Newark, An Avnet Company
Chicago, IL, United States
222213214102; 10V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2964
222213214102; 10V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2964
222213214102; 10V ; 1000UF; AXIAL; AA, BULK OR PAPER STRIP

222213214102; 10V ; 1000UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213214102E3-ND MAL213214102E3 97C2964
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213214102; 10V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details