Vishay Intertechnology, Inc. Automotive 3.3uF 25V 61 Ohm Capacitor MAL212856338E3

Description
Cap Aluminum Lytic 3.3uF 25V 20% (7 X 5 X 10mm) Radial 5.2mm 61 Ohm 16.1mA 20000h 85°C Automotive Bulk Product overview: MAL212856338E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 25V, 61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 25V, 61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212856338E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3.3uF 25V 20% (7 X 5 X 10mm) Radial 5.2mm 61 Ohm 16.1mA 20000h 85°C Automotive Bulk Product overview: MAL212856338E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 25V, 61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 25V, 61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212856338E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3uF 25V 61 Ohm Capacitor
58-MAL212856338E3
Automotive 3.3uF 25V 61 Ohm Capacitor 58-MAL212856338E3
Cap Aluminum Lytic 3.3uF 25V 20% (7 X 5 X 10mm) Radial 5.2mm 61 Ohm 16.1mA 20000h 85°C Automotive Bulk Product overview: MAL212856338E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 25V, 61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 25V, 61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212856338E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3.3uF 25V 20% (7 X 5 X 10mm) Radial 5.2mm 61 Ohm 16.1mA 20000h 85°C Automotive Bulk Product overview: MAL212856338E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 25V, 61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 25V, 61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212856338E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h - 886-MAL212856338E3 - Utmel Electronic Limited
Hong Kong, China
Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h
886-MAL212856338E3
Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h 886-MAL212856338E3
Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h

Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 58-MAL212856338E3 886-MAL212856338E3
Product Name Automotive 3.3uF 25V 61 Ohm Capacitor Vishay Aluminium Electrolytic Capacitor 3.3F 25 V dc Through Hole series 128 lifetime 20000h
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713192 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details