Vishay Precision Group Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 10 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay MAL212856109E3

Description
Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 10 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 10 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 10 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay - 26M6389 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 10 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
26M6389
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 10 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay 26M6389
Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 10 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 10 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212856109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212856109E3
Capacitors - Aluminum Electrolytic Capacitors MAL212856109E3
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26M6389 MAL212856109E3
Product Name Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 10 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details