Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212647272E3

Description
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 58mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 58mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212647272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212647272E3-ND
Aluminum Electrolytic Capacitors 56-MAL212647272E3-ND
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 58mOhm @ 100Hz 8000 Hrs @ 125°C

2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 58mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212647272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212647272E3
Capacitors - Aluminum Electrolytic Capacitors MAL212647272E3
CAP ALUM 2700UF 20% 40V AXIAL

CAP ALUM 2700UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL212647272E3-ND MAL212647272E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details