Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212637121E3

Description
120µF 40V Aluminum Electrolytic Capacitors Axial 1.459Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
120µF 40V Aluminum Electrolytic Capacitors Axial 1.459Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212637121E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212637121E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212637121E3TB-ND
120µF 40V Aluminum Electrolytic Capacitors Axial 1.459Ohm @ 100Hz 4000 Hrs @ 125°C

120µF 40V Aluminum Electrolytic Capacitors Axial 1.459Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212637121E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212637121E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212637121E3CT-ND
CAP ALUM 120UF 20% 40V AXIAL TH

CAP ALUM 120UF 20% 40V AXIAL TH

Buy Now Datasheet
Cap, 120Uf, 40V, Alu Elec, Axial; Capacitance Vishay - 71AH2311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 40V, Alu Elec, Axial; Capacitance Vishay
71AH2311
Cap, 120Uf, 40V, Alu Elec, Axial; Capacitance Vishay 71AH2311
CAP, 120UF, 40V, ALU ELEC, AXIAL; Capacitance:120µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 120UF, 40V, ALU ELEC, AXIAL; Capacitance:120µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay - 75AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay
75AH9053
Cap, 120Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay 75AH9053
CAP, 120UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 120UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212637121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212637121E3
Capacitors - Aluminum Electrolytic Capacitors MAL212637121E3
CAP ALUM 120UF 20% 40V AXIAL

CAP ALUM 120UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212637121E3TB-ND 71AH2311 75AH9053 MAL212637121E3
Product Name Aluminum Electrolytic Capacitors Cap, 120Uf, 40V, Alu Elec, Axial; Capacitance Vishay Cap, 120Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details