Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212636561E3

Description
560µF 25V Aluminum Electrolytic Capacitors Axial 512mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
560µF 25V Aluminum Electrolytic Capacitors Axial 512mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212636561E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212636561E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212636561E3TB-ND
560µF 25V Aluminum Electrolytic Capacitors Axial 512mOhm @ 100Hz 4000 Hrs @ 125°C

560µF 25V Aluminum Electrolytic Capacitors Axial 512mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212636561E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212636561E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212636561E3CT-ND
CAP ALUM 560UF 20% 25V AXIAL TH

CAP ALUM 560UF 20% 25V AXIAL TH

Buy Now Datasheet
Aluminium Capacitors - 2050259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050259
Aluminium Capacitors 2050259
Capacitor Axial Alu 560µF 25V 10x25mm 12

Capacitor Axial Alu 560µF 25V 10x25mm 12

Supplier's Site
Aluminium Capacitors - 2050260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050260
Aluminium Capacitors 2050260
Capacitor Axial Alu 560µF 25V 10x25mm 12

Capacitor Axial Alu 560µF 25V 10x25mm 12

Supplier's Site
Cap, 560Uf, 25V, Alu Elec, Axial; Capacitance Vishay - 71AH2310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Axial; Capacitance Vishay
71AH2310
Cap, 560Uf, 25V, Alu Elec, Axial; Capacitance Vishay 71AH2310
CAP, 560UF, 25V, ALU ELEC, AXIAL; Capacitance:560µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, AXIAL; Capacitance:560µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212636561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212636561E3
Capacitors - Aluminum Electrolytic Capacitors MAL212636561E3
CAP ALUM 560UF 20% 25V AXIAL

CAP ALUM 560UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212636561E3TB-ND 2050259 71AH2310 MAL212636561E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 560Uf, 25V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details