Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212625331E3

Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 965mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 965mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212625331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212625331E3-ND
Aluminum Electrolytic Capacitors 56-MAL212625331E3-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 965mOhm @ 100Hz 4000 Hrs @ 125°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 965mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212625331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212625331E3
Capacitors - Aluminum Electrolytic Capacitors MAL212625331E3
CAP ALUM 330UF 20% 16V AXIAL

CAP ALUM 330UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL212625331E3-ND MAL212625331E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details