The Vishay 680µF, 63V aluminum electrolytic capacitor features an axial leaded design and is suitable for applications requiring high ripple current capability. It has a capacitance tolerance of ±20% and is rated for a lifetime of up to 8000 hours at a temperature of 125°C. This capacitor is polarized and comes in a cylindrical aluminum case insulated with a blue sleeve. It is designed for use in automotive, industrial, and telecommunication applications, particularly for smoothing, filtering, and buffering tasks. The capacitor is RoHS compliant and is available in various case sizes, making it adaptable for different mounting requirements.
680µF 63V Aluminum Electrolytic Capacitors Axial 124mOhm @ 100Hz 8000 Hrs @ 125°C
CAP, 680UF, 63V, ALU ELEC, AXIAL; CAPACITANCE:680µF; VOLTAGE RATING:63V; PRODUCT RANGE:126 ALX SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:8000 HOURS @ 125°C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 63V AXIAL
CAP, 680UF, 63V, ALU ELEC, AXIAL; Capacitance:680µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL212618681E3-ND | 127278853 | MAL212618681E3 | 71AH2306 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 680Uf, 63V, Alu Elec, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |