Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212618331E3

Description
330µF 63V Aluminum Electrolytic Capacitors Axial 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 63V Aluminum Electrolytic Capacitors Axial 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212618331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212618331E3-ND
Aluminum Electrolytic Capacitors 56-MAL212618331E3-ND
330µF 63V Aluminum Electrolytic Capacitors Axial 255mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 63V Aluminum Electrolytic Capacitors Axial 255mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor - 137389822 - Radwell International
Willingboro, NJ, United States
Capacitor
137389822
Capacitor 137389822
CAP, 330UF, 63V, ALU ELEC, AXIAL; CAPACITANCE:330UF; VOLTAGE RATING:63V; PRODUCT RANGE:126 ALX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:8000 HOURS @ 125¦C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 330UF, 63V, ALU ELEC, AXIAL; CAPACITANCE:330UF; VOLTAGE RATING:63V; PRODUCT RANGE:126 ALX SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:8000 HOURS @ 125¦C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212618331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212618331E3
Capacitors - Aluminum Electrolytic Capacitors MAL212618331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site
Cap, 330Uf, 63V, Alu Elec, Axial; Capacitance Vishay - 71AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 63V, Alu Elec, Axial; Capacitance Vishay
71AH2305
Cap, 330Uf, 63V, Alu Elec, Axial; Capacitance Vishay 71AH2305
CAP, 330UF, 63V, ALU ELEC, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 330UF, 63V, ALU ELEC, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212618331E3-ND 137389822 MAL212618331E3 71AH2305
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 63V, Alu Elec, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details