Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212618181E3

Description
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 467mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 467mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212618181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212618181E3-ND
Aluminum Electrolytic Capacitors 56-MAL212618181E3-ND
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 467mOhm @ 100Hz 8000 Hrs @ 125°C

180µF 63V Aluminum Electrolytic Capacitors Axial, Can 467mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212618181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212618181E3
Capacitors - Aluminum Electrolytic Capacitors MAL212618181E3
CAP ALUM 180UF 20% 63V AXIAL

CAP ALUM 180UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL212618181E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212618181E3
Aluminum Electrolytic Capacitors MAL212618181E3
CAP ALUM 180UF 20% 63V AXIAL

CAP ALUM 180UF 20% 63V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212618181E3-ND MAL212618181E3 MAL212618181E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details