Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212617272E3

Description
2700µF 40V Aluminum Electrolytic Capacitors Axial 58mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 40V Aluminum Electrolytic Capacitors Axial 58mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212617272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212617272E3-ND
Aluminum Electrolytic Capacitors 56-MAL212617272E3-ND
2700µF 40V Aluminum Electrolytic Capacitors Axial 58mOhm @ 100Hz 8000 Hrs @ 125°C

2700µF 40V Aluminum Electrolytic Capacitors Axial 58mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Cap, 2700Uf, 40V, Alu Elec, Axial; Capacitance Vishay - 71AH2301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 40V, Alu Elec, Axial; Capacitance Vishay
71AH2301
Cap, 2700Uf, 40V, Alu Elec, Axial; Capacitance Vishay 71AH2301
CAP, 2700UF, 40V, ALU ELEC, AXIAL; Capacitance:2700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 2700UF, 40V, ALU ELEC, AXIAL; Capacitance:2700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212617272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212617272E3
Capacitors - Aluminum Electrolytic Capacitors MAL212617272E3
CAP ALUM 2700UF 20% 40V AXIAL

CAP ALUM 2700UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212617272E3-ND 71AH2301 MAL212617272E3
Product Name Aluminum Electrolytic Capacitors Cap, 2700Uf, 40V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details