Vishay Intertechnology, Inc. Aluminium Capacitors MAL212614682E3

Description
Capacitor Axial Alu 6800µF 10V 18x30mm 1
Request a Quote Datasheet
Description
Capacitor Axial Alu 6800µF 10V 18x30mm 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2050251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050251
Aluminium Capacitors 2050251
Capacitor Axial Alu 6800µF 10V 18x30mm 1

Capacitor Axial Alu 6800µF 10V 18x30mm 1

Supplier's Site
Aluminium Capacitors - 2050252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050252
Aluminium Capacitors 2050252
Capacitor Axial Alu 6800µF 10V 18x30mm 1

Capacitor Axial Alu 6800µF 10V 18x30mm 1

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212614682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212614682E3-ND
Aluminum Electrolytic Capacitors 56-MAL212614682E3-ND
6800µF 10V Aluminum Electrolytic Capacitors Axial 65mOhm @ 100Hz 8000 Hrs @ 125°C

6800µF 10V Aluminum Electrolytic Capacitors Axial 65mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212614682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212614682E3
Capacitors - Aluminum Electrolytic Capacitors MAL212614682E3
CAP ALUM 6800UF 20% 10V AXIAL

CAP ALUM 6800UF 20% 10V AXIAL

Supplier's Site
Cap, 6800Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 71AH2297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 10V, Alu Elec, Axial; Capacitance Vishay
71AH2297
Cap, 6800Uf, 10V, Alu Elec, Axial; Capacitance Vishay 71AH2297
CAP, 6800UF, 10V, ALU ELEC, AXIAL; Capacitance:6800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 6800UF, 10V, ALU ELEC, AXIAL; Capacitance:6800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2050251 56-MAL212614682E3-ND MAL212614682E3 71AH2297
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 6800Uf, 10V, Alu Elec, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details