Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212614272E3

Description
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212614272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212614272E3-ND
Aluminum Electrolytic Capacitors 56-MAL212614272E3-ND
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C

2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212614272E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212614272E3
Aluminum Electrolytic Capacitors MAL212614272E3
CAP ALUM 2700UF 20% 10V AXIAL

CAP ALUM 2700UF 20% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212614272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212614272E3
Capacitors - Aluminum Electrolytic Capacitors MAL212614272E3
CAP ALUM 2700UF 20% 10V AXIAL

CAP ALUM 2700UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212614272E3-ND MAL212614272E3 MAL212614272E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details