Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212614123E3

Description
12000µF 10V Aluminum Electrolytic Capacitors Axial 47mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
12000µF 10V Aluminum Electrolytic Capacitors Axial 47mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212614123E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212614123E3-ND
Aluminum Electrolytic Capacitors 56-MAL212614123E3-ND
12000µF 10V Aluminum Electrolytic Capacitors Axial 47mOhm @ 100Hz 8000 Hrs @ 125°C

12000µF 10V Aluminum Electrolytic Capacitors Axial 47mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Cap, 12000Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 71AH2295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12000Uf, 10V, Alu Elec, Axial; Capacitance Vishay
71AH2295
Cap, 12000Uf, 10V, Alu Elec, Axial; Capacitance Vishay 71AH2295
CAP, 12000UF, 10V, ALU ELEC, AXIAL; Capacitance:12000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CAP, 12000UF, 10V, ALU ELEC, AXIAL; Capacitance:12000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212614123E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212614123E3
Capacitors - Aluminum Electrolytic Capacitors MAL212614123E3
CAP ALUM 12000UF 20% 10V AXIAL

CAP ALUM 12000UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212614123E3-ND 71AH2295 MAL212614123E3
Product Name Aluminum Electrolytic Capacitors Cap, 12000Uf, 10V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details